EN
  • EN
  • DE

D10LC20U

Part No D10LC20U
Manufacturer Shindengen
Catalog END - OF - LIFE
Description Super Fast Recovery Rectifiers(200V 10A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166049-D10LC20U
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D10LC20U CAD Model

Description

The D10LC20U is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification and fast switching speeds, making it suitable for various power supply and inverter applications. This diode is known for its low forward voltage drop and high surge current capability.

Applications

  • Switching Power Supplies: Used as a rectifier in power supplies for computers, servers, and other electronic devices.
  • Inverters: Employed in inverters for converting DC power to AC power in solar power systems and UPS.
  • DC-DC Converters: Utilized in DC-DC converters for stepping up or stepping down voltage levels.
  • Freewheeling Diodes: Used in inductive load circuits to protect switching devices from voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.

Features

  • Schottky Barrier Diode: Provides fast switching speeds and low forward voltage drop.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High-Efficiency Rectification: Enables efficient conversion of AC to DC power.
  • Through-Hole Package (TO-220): Facilitates easy mounting and soldering on PCBs.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power losses and increases overall efficiency.
  • Faster Switching Speeds: Enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: High surge current capability ensures robust performance under demanding conditions.
  • Simplified Design: Easy to integrate into existing circuits due to its standard through-hole package.
  • Reduced Heat Generation: Lower power losses result in less heat generation, improving system reliability.

Additional Details

The D10LC20U has a reverse voltage rating (VR) of 200V and a forward current rating (IF) of 10A. Its operating temperature range is -40°C to +150°C. The diode is RoHS compliant, ensuring environmental friendliness. It is commonly used in applications requiring high efficiency and fast switching speeds, such as power supplies and motor control circuits. The TO-220 package allows for efficient heat dissipation.

This Schottky Barrier Diode is designed for demanding applications where high efficiency and reliability are critical. Its robust characteristics and ease of use make it a popular choice for power electronics applications. The D10LC20U ensures efficient and reliable performance in a wide range of power conversion circuits.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess