EN
  • EN
  • DE

D10XB60-7100

Part No D10XB60-7100
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821490-D10XB60-7100
Ultra Librarian 3D Model Ultra Librarian D10XB60-7100 CAD Model

Description

The D10XB60-7100 is a bridge rectifier manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC) in a wide range of applications. This component provides reliable rectification with a robust design for demanding environments.

Applications

  • Power Supplies: Used in various power supply units for converting AC line voltage to DC voltage.
  • Industrial Equipment: Implemented in industrial machinery and control systems requiring DC power.
  • Home Appliances: Found in appliances for converting AC power to the required DC voltage.
  • Battery Chargers: Utilized in battery charging circuits to rectify AC voltage before charging.
  • LED Lighting: Used in LED drivers to provide stable DC power to LEDs.

Features

  • High Surge Current Capability: Withstands high surge currents, enhancing reliability during startup and transient events.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, improving efficiency.
  • Compact Size: Designed for applications where space is limited.
  • High Reliability: Constructed with high-quality materials for long-term reliability.

Benefits

  • Stable DC Power: Provides a stable and reliable DC output voltage.
  • Improved System Reliability: High surge current capability and isolation voltage improve overall system reliability.
  • Efficient Power Conversion: Low forward voltage drop minimizes power loss, increasing efficiency.
  • Space-Saving Design: Compact size allows for use in space-constrained applications.
  • Long-Term Performance: High-quality construction ensures long-term performance in demanding environments.

Additional Details

The D10XB60-7100 is typically packaged in a molded case. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 600V, a maximum average forward rectified current (IF(AV)) of 10A, and a maximum surge current (IFSM) of 200A. The operating temperature range is generally from -55°C to +150°C. It adheres to industry standard safety certifications. The terminals are typically lead-free plated.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
345+ $0.2909 $100.3605
535+ $0.2818 $150.7630
735+ $0.2727 $200.4345
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess