EN
  • EN
  • DE

D1FT10A-5103

Part No D1FT10A-5103
Manufacturer Shindengen
Catalog Schottky Diodes
Description 100V, 3A, SMD Schottky Barrier Diode with 60A Surge; 1F Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054649-D1FT10A-5103
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D1FT10A-5103 CAD Model

Description

The D1FT10A-5103 is a Schottky Barrier Diode manufactured by Shindengen. It's designed for applications requiring efficient rectification, fast switching speed, and low forward voltage drop. This diode is commonly used in power supplies, DC-DC converters, and other high-frequency applications.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands transient surges without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Reliability: Designed for long-term stable performance.
  • Compact Package: Facilitates easy mounting and integration into various circuit layouts.
  • Operating Temperature: Suitable for wide industrial temperature range.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing overall system efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance under demanding conditions.
  • Faster Switching: Reduces switching losses, contributing to higher efficiency and performance in high-frequency applications.
  • Space Saving: Compact package design enables miniaturization of electronic devices.
  • Simplified Design: Makes it easier to implement efficient and reliable power conversion circuits.

The Shindengen D1FT10A-5103 Schottky diode delivers excellent performance in various power electronics applications. Its low forward voltage drop and fast switching speed contribute to higher efficiency and reduced power loss, making it an ideal choice for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
BAS 70-05 E6327 Infineon Technologies Schottky Diodes & Rectifiers 70V 0.07A datasheet, inventory, & pricing.
Need more? Email Us
Panjit
1 Independent 120V 8A TO-227C Single Diodes RoHS
Lowest to $0.3493
LRC Co., Ltd
SOD-323HE Single Diodes RoHS
Lowest to $0.0254
Yangzhou yangjie electronic co., ltd
Diode 70V 70mA Surface Mount SOT-23(TO-236)
Lowest to $0.0728
Infineon Technologies
BAS 70-04W H6327 Infineon Technologies Schottky Diodes & Rectifiers AF SCHOTTKY DIODE datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAS 70-02V H6327 Infineon Technologies Schottky Diodes & Rectifiers AF SCHOTTKY DIODES datasheet, inventory, & pricing.
Lowest to $1.1730
Infineon Technologies
BAT 15-04W H6327 Infineon Technologies Schottky Diodes & Rectifiers RF DIODE datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
Lowest to $4.3657
Infineon Technologies
BAS 4002A RPP E6327 Infineon Technologies Schottky Diodes & Rectifiers Low VF Schottky Diode Array 40V .2A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess