EN
  • EN
  • DE

D20XBS6

Part No D20XBS6
Manufacturer Shindengen
Catalog END - OF - LIFE
Description SBD Bridge Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166116-D20XBS6
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D20XBS6 CAD Model

Description

The D20XBS6 is a single-phase bridge rectifier manufactured by Shindengen. This component is used to convert alternating current (AC) to direct current (DC), a fundamental process in various electronic devices and power systems. The D20XBS6 is designed to handle specific voltage and current levels, making it suitable for applications requiring reliable AC to DC conversion.

Applications

  • Power Supplies: Used extensively in power supplies for electronic equipment, converting AC input to the required DC output.
  • Motor Drives: Employed in motor drive circuits to provide DC power for controlling motors.
  • Battery Chargers: Found in battery chargers to convert AC power to DC for charging batteries.
  • Industrial Automation: Integrated into industrial automation systems requiring stable DC power for control circuits.
  • Renewable Energy Systems: Used in solar inverters and wind turbine systems to convert AC power generated to DC for storage or grid connection.

Features

  • High Surge Current Capability: Withstands high surge currents, protecting the rectifier from transient voltage spikes.
  • Compact Design: Offers a compact footprint for applications where space is limited.
  • High Reliability: Provides consistent and reliable performance under various operating conditions.
  • Low Forward Voltage Drop: Minimizes power losses and improves overall efficiency.
  • High Isolation Voltage: Ensures electrical isolation between the AC input and DC output.

Benefits

  • Efficient AC-DC Conversion: Converts AC power to DC efficiently, providing a stable DC supply for connected devices.
  • Protection from Voltage Spikes: Protects against damage from voltage surges, ensuring the longevity of connected components.
  • Space Saving: Compact design allows for integration into devices with limited space.
  • Increased Reliability: Enhances the reliability of electronic systems by providing stable and consistent DC power.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss, contributing to energy efficiency.

Additional Details

The D20XBS6 typically has a voltage rating of 600V and a current rating of 20A. It is commonly available in a module type package. It is designed to operate within a specific temperature range. Datasheets provide detailed specifications on its electrical characteristics, thermal behavior, and mechanical dimensions.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6059 $74.4236
8+ $15.2668 $122.1344
12+ $14.7898 $177.4776
17+ $14.3128 $243.3176
21+ $13.8357 $290.5497
28+ $12.4047 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess