EN
  • EN
  • DE

DE5S6M-5061

Part No DE5S6M-5061
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821698-DE5S6M-5061
Ultra Librarian 3D Model Ultra Librarian DE5S6M-5061 CAD Model

Description

The DE5S6M-5061 is a Schottky Barrier Diode manufactured by Shindengen. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for high-efficiency rectification and fast switching applications.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used for rectification of AC to DC voltage due to fast switching and low forward voltage drop, enhancing overall efficiency.
  • DC-DC Converters: Improves efficiency in voltage conversion circuits by reducing power loss during switching.
  • Freewheeling Diodes: Protects inductive loads (e.g., relays, motors) from voltage spikes generated during switching.
  • Reverse Polarity Protection: Prevents damage to circuits by blocking current flow when power is connected incorrectly.
  • Solar Power Systems: Employed in solar panel junction boxes to prevent reverse current flow and improve system efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction, resulting in higher efficiency.
  • Fast Switching Speed: Enables high-frequency operation, critical for modern electronic devices.
  • High Surge Current Capability: Can withstand high current surges without damage, ensuring robustness.
  • Compact Surface Mount Package: Facilitates efficient board layout and automated assembly.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation, extending battery life in portable devices and lowering operating costs.
  • Enhanced System Performance: Enables faster switching speeds and improved transient response in power supplies and converters.
  • Increased Reliability: Provides robust protection against voltage spikes and reverse polarity issues, prolonging device lifespan.
  • Simplified Design: Offers easy integration into various circuit designs.
  • Reduced Size and Weight: Surface-mount package allows for compact designs, essential in portable electronics.

Additional Details:

Specific electrical parameters such as forward voltage (Vf), reverse leakage current (Ir), maximum repetitive reverse voltage (Vrrm), and current rating are available in the official Shindengen datasheet for the DE5S6M-5061. It's important to consult the datasheet for accurate values and operating conditions. The diode is typically designed to operate within a specified temperature range, commonly from -40°C to +150°C. The specific package type (e.g., surface mount) is also detailed in the datasheet, which aids in selecting appropriate soldering techniques and PCB layout. This Schottky diode is suitable for applications demanding efficient rectification and rapid switching, such as in portable devices, power supplies, and automotive electronics.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess