EN
  • EN
  • DE

DF30JC6-7102

Part No DF30JC6-7102
Manufacturer Shindengen
Catalog Schottky Diodes
Description 60V, 30A, SMD Center Tap Schottky Barrier Diode with 250A Surge; STO-220 Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005877-DF30JC6-7102
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF30JC6-7102 CAD Model

Description

The DF30JC6-7102 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for efficient rectification with a low forward voltage drop and fast switching speed. This diode is commonly used in applications such as switching power supplies, DC-DC converters, and freewheeling diodes.

Applications

  • Switching Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robust protection against transient surges.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • High Reliability: Designed for stable performance and long operational life.
  • Compact Package: Facilitates easy mounting and integration into various circuit layouts.
  • Operating Temperature Range: Wide range suitable for diverse environmental conditions.

Benefits

  • Improved Efficiency: Reduces power dissipation, enhancing overall system efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance under demanding conditions.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses in high-frequency circuits.
  • Space Saving: Compact package enables miniaturization of electronic devices.
  • Simplified Design: Simplifies the implementation of efficient and reliable power conversion circuits.

The Shindengen DF30JC6-7102 Schottky diode delivers excellent performance in power electronics applications, ensuring high efficiency and reliability. Its low forward voltage drop and fast switching speed make it an ideal choice for modern electronic designs where power conservation is crucial.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 620mV@1A 500mA SOD-323
Lowest to $0.5940
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMC(DO-214AB)
Lowest to $0.0472
ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@5A 5A SMB(DO-214AA)
Lowest to $0.0448
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@2A 2A SMA(DO-214AC)
Lowest to $0.0708
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type SOD-523
Lowest to $0.2442
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@3A 3A SMA(DO-214AC)
Lowest to $0.0476
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0200
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Lowest to $0.0074

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess