EN
  • EN
  • DE

LL15XB60-7000

Part No LL15XB60-7000
Manufacturer Shindengen
Catalog OEM Parts (J - L)
Description Rectifier Bridge Diode Single 600V 15A Automotive 4-Pin SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Win Source Part Number 963633-LL15XB60-7000
Categories OEM Parts(J-L)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL15XB60-7000 CAD Model

Description

The LL15XB60-7000 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for applications requiring high voltage rectification and high surge current capability. This diode is commonly used in power supplies, inverters, and other power electronics equipment.

Applications:

  • Power Supplies: Used as a rectifier in power supplies for converting AC voltage to DC voltage.
  • Inverters: Employed in inverters for converting DC voltage to AC voltage.
  • Welding Equipment: Applied in welding machines for high current rectification.
  • Motor Drives: Used in motor drive circuits for rectifying AC voltage to drive DC motors.
  • Industrial Equipment: Utilized in various industrial equipment requiring high voltage rectification.

Features:

  • High Voltage: Supports high reverse voltages, suitable for high-voltage applications.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, reducing power losses.
  • Fast Recovery Time: Offers a fast recovery time, minimizing switching losses.
  • Through-Hole Package: Available in a through-hole package for easy mounting.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast recovery time improve overall efficiency.
  • Improved Reliability: High voltage and surge current capability ensure high reliability.
  • Reduced Heat Dissipation: Lower forward voltage drop reduces heat dissipation.
  • Simplified Design: Through-hole package simplifies the design and assembly process.
  • Versatile Application: Suitable for a wide range of applications, including power supplies, inverters, and motor drives.

Additional Details:

The LL15XB60-7000 is typically used in high-power rectification circuits. The “60” in the part number likely indicates a voltage rating of 600V, and 7000 probably is related to the repetive peak reverse voltage. It is a through-hole device and requires proper heat sinking for reliable operation at high currents. The device's robust design makes it a suitable choice for demanding industrial applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess