The LN1WBA60 is a general-purpose rectifier diode. It is designed to convert AC voltage to DC voltage in various electronic circuits. It features a compact package size and reliable performance.
Applications
- Power supplies
- Battery chargers
- Inverters
- Lighting circuits
- General rectification purposes
Features
- Repetitive Peak Reverse Voltage: 600V
- Average Forward Current: 1.0A
- Forward Voltage Drop: 1.1V (typical)
- Operating Temperature: -40°C to +150°C
- Small Outline Package
Benefits
- Efficient AC-to-DC conversion.
- Reliable performance in various operating conditions.
- Compact size allows for integration into space-constrained applications.
- High surge current capability provides protection against voltage spikes.
Additional Details
The LN1WBA60 rectifier diode is designed for through-hole mounting. It is characterized by its forward voltage drop, reverse leakage current, and surge current capability. The maximum operating temperature is specified to ensure reliable operation over a wide range of environmental conditions. The diode is commonly used in household appliances and industrial equipment for rectification purposes.