The S1NB60-4062 is a rectifier diode manufactured by Shindengen. This diode is designed for general-purpose rectification applications. It is part of Shindengen's range of rectifier diodes known for their reliability and performance.
Applications:
- Power supplies
- Adapters
- Battery chargers
- Home appliances
- Lighting circuits
Features:
- High surge current capability
- Low forward voltage drop
- High reliability
- Compact size
- RoHS compliant
Benefits:
- Efficient rectification of AC voltage to DC voltage
- Stable operation under various load conditions
- Long operational life
- Easy to integrate into various electronic circuits
- Environmentally friendly due to RoHS compliance
Additional Details:
The S1NB60-4062 features a voltage rating of 600V and a forward current of 1A. It is typically available in a small through-hole package. Its robust design ensures stable performance even under demanding conditions. The specific '-4062' designation may indicate particular manufacturing specifications or packaging variations. Always refer to the official Shindengen datasheet for precise electrical characteristics, thermal performance, and mechanical dimensions to ensure proper application and integration.
This diode is often used in applications where a balance between cost and performance is crucial. Its small size allows for dense circuit designs, while its high surge current capability provides added protection against transient voltage spikes. The low forward voltage drop contributes to improved energy efficiency.