The Shindengen S1ZB40 is a single-phase bridge rectifier designed for converting alternating current (AC) to direct current (DC). It is a compact and efficient component widely used in various electronic applications requiring reliable power rectification.
Applications:
- Power supplies for consumer electronics.
- Adapters for small appliances.
- Battery chargers.
- LED lighting systems.
- Industrial control equipment.
Features:
- High surge current capability.
- Low forward voltage drop.
- Compact size.
- High reliability.
- Easy to mount and integrate into circuits.
Benefits:
- Provides efficient AC to DC conversion.
- Ensures stable DC power output.
- Reduces power loss due to its low forward voltage drop.
- Offers protection against voltage surges.
- Increases the overall lifespan and reliability of electronic devices.
Specifications:
The S1ZB40 has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum RMS voltage (VRMS) of 280V. The maximum average forward rectified current (IF(AV)) is 1A. It also features a peak forward surge current (IFSM) of 30A. The operating junction temperature ranges from -40°C to +150°C.
The rectifier is typically housed in a small, molded plastic package, facilitating easy integration into various circuit board designs. The leads are designed for through-hole mounting. The S1ZB40 is known for its robust construction, ensuring dependable performance even under demanding operating conditions.
Its design prioritizes efficiency and reliability, making it a cost-effective solution for AC-DC rectification needs. Its compact form factor allows for use in applications where space is a constraint, and its surge handling capabilities provide added protection to downstream components.