EN
  • EN
  • DE

S20LC30-7000

Part No S20LC30-7000
Manufacturer Shindengen
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089794-S20LC30-7000
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S20LC30-7000 CAD Model

Description

The S20LC30-7000 is a Schottky Barrier Diode manufactured by Shindengen. Schottky diodes are known for their fast switching speed and low forward voltage drop, making them ideal for applications requiring high efficiency and minimal power loss. These diodes are commonly used in power supplies, DC-DC converters, and other high-frequency circuits.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifiers in SMPS to improve efficiency and reduce heat generation.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Free-Wheeling Diodes: Used as free-wheeling diodes to protect inductive loads from voltage spikes.
  • Solar Power Systems: Utilized in solar power systems to enhance energy conversion efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides protection against transient surge currents.
  • Compact Package: Allows for high-density circuit designs.
  • High Reliability: Designed for stable and reliable operation in demanding environments.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation, leading to improved efficiency in power conversion circuits.
  • Improved System Performance: Fast switching speed enables higher frequency operation, enhancing system performance.
  • Enhanced Protection: High surge current capability provides robust protection against transient events.
  • Reduced Heat Dissipation: Lower power loss reduces heat generation, simplifying thermal management.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details

The S20LC30-7000 is typically available in a surface-mount package for automated assembly. The datasheet specifies critical parameters such as peak reverse voltage, average forward current, forward voltage drop, and reverse leakage current. Proper heat sinking may be required, depending on the application, to ensure the diode operates within its specified temperature range and maintains optimal performance. The “-7000” suffix might denote specific packaging or testing attributes, and referring to the official datasheet will clarify these details.

In essence, the S20LC30-7000 is a vital component for modern electronic systems, delivering efficiency and speed improvements compared to traditional PN junction diodes across various high-frequency, high-performance applications. Always consult the manufacturer's datasheet for specific operating conditions and design considerations to ensure reliable and effective usage.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess