EN
  • EN
  • DE

S25VB60

Part No S25VB60
Manufacturer Shindengen
Description GENERAL PURPOSE RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1245123-S25VB60
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25VB60 CAD Model

Description

The S25VB60 is a general-purpose bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed to convert alternating current (AC) to direct current (DC) and is commonly used in power supplies and various electronic devices.

Applications:

      
  • Power Supplies: Used in power supplies to convert AC voltage from the mains to DC voltage for electronic devices.
  •   
  • Battery Chargers: Rectifying AC voltage to charge batteries in various applications.
  •   
  • Motor Drives: Converting AC voltage to DC voltage for controlling DC motors.
  •   
  • Home Appliances: Used in appliances like refrigerators, washing machines, and air conditioners for power rectification.
  •   
  • Industrial Equipment: Used in industrial control systems and equipment for converting AC to DC power.

Features:

      
  • High Surge Current Capability: Withstands high surge currents encountered during power-up and transient conditions.
  •   
  • High Forward Current Capability: Capable of handling high forward currents for demanding power applications.
  •   
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  •   
  • High Reliability: Designed for long-term reliability and stability.
  •   
  • Compact Package: Space-saving package allows for easy integration into various applications.

Benefits:

      
  • Efficient AC-to-DC Conversion: Converts AC voltage to DC voltage efficiently, minimizing power loss.
  •   
  • Stable DC Output: Provides a stable DC output voltage for powering electronic devices.
  •   
  • Enhanced System Reliability: Protects electronic devices from voltage fluctuations and surges.
  •   
  • Reduced Component Count: Simplifies system design and reduces component count.
  •   
  • Cost Savings: Reduces energy consumption and extends the lifespan of electronic equipment.

The S25VB60 operates by using four diodes arranged in a bridge configuration to rectify the AC voltage. The diodes allow current to flow in one direction only, converting the AC voltage to a pulsating DC voltage. A capacitor is typically used to filter the pulsating DC voltage, producing a smooth DC voltage for powering electronic devices. Its high surge current capability allows it to withstand transient current surges without damage. The low forward voltage drop minimizes power loss during conduction, improving efficiency.

The S25VB60 is designed for long-term reliability and stability. It is a reliable and efficient bridge rectifier that can help improve the performance and efficiency of power supplies and various electronic devices. Its high surge current capability, high forward current capability, and low forward voltage drop make it an ideal choice for demanding power applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess