The S30VT80 is a Schottky barrier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications.
Applications
- Switching power supplies
- Free-wheeling diodes in converters
- Reverse polarity protection
- DC-DC converters
- Battery chargers
Features
- High surge current capability
- Low forward voltage drop
- High-speed switching
- High reliability
- Operating temperature range: -40°C to +150°C
- RoHS compliant
Benefits
- Improved Efficiency: Low forward voltage drop reduces power losses, improving overall system efficiency.
- Enhanced Reliability: High surge current capability ensures reliable operation under transient conditions.
- Faster Switching Speeds: Enables higher frequency operation in switching power supplies and converters.
- Simplified Thermal Management: Low power dissipation simplifies heat sinking requirements.
- Environmentally Friendly: RoHS compliant, reducing environmental impact.
Additional Details
The S30VT80 is a 30A, 80V Schottky barrier diode. Schottky diodes are characterized by a low forward voltage drop and very fast switching speeds, making them ideal for high-frequency applications. The S30VT80 is commonly used in power supplies and converters to improve efficiency and reduce switching losses. Its high surge current capability provides robustness against transient voltage spikes.