EN
  • EN
  • DE

S60SC3ML

Part No S60SC3ML
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Schottky Rectifiers (SBD) (30V 60A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 307666-S60SC3ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S60SC3ML CAD Model

Description

The Shindengen S60SC3ML is a Schottky Barrier Diode designed for high-efficiency rectification. It's part of Shindengen's comprehensive range of power semiconductors, known for their reliability and performance in demanding applications. This diode offers a low forward voltage drop and fast switching speed, making it ideal for use in various power supply and circuit protection applications.

Applications

  • Switching Mode Power Supplies (SMPS): Used in the secondary rectification stage to improve efficiency.
  • Freewheeling Diodes: Provides a path for current in inductive circuits when the switching device is turned off.
  • DC-DC Converters: Used for rectification and voltage regulation.
  • Polarity Protection: Protects circuits from reverse polarity connections.
  • LED Lighting: Used in LED drivers for efficient power conversion.

Features

  • Low Forward Voltage Drop (Vf): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands large current surges without damage.
  • Compact Package: Allows for high-density circuit designs.
  • High Reliability: Ensures long-term performance and stability.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation, leading to cost savings and improved system performance.
  • Faster Switching: Enables higher frequency operation, leading to smaller and more efficient power supplies.
  • Enhanced Protection: Protects circuits from voltage spikes and reverse polarity connections, improving system reliability.
  • Compact Design: Allows for smaller and more portable devices.
  • Increased Reliability: Ensures long-term performance and reduces the risk of system failure.

Technical Specifications

The specific technical specifications for the S60SC3ML include a maximum repetitive peak reverse voltage (Vrrm) and average forward current (If). It features a low forward voltage drop, typically around 0.5V to 0.7V depending on the forward current. The operating junction temperature ranges from -40°C to +150°C. The package is typically a surface-mount type, such as a molded case for automated assembly.

Material: Typically manufactured using silicon-based technology.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,517 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess