EN
  • EN
  • DE

S60SC6MT-5000

Part No S60SC6MT-5000
Manufacturer Shindengen
Catalog Schottky Diodes
Description Diode, Schottky, 60V, 60A, Mto-3Pt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Win Source Part Number 1000578-S60SC6MT-5000
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S60SC6MT-5000 CAD Model

Description

The S60SC6MT-5000 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications. This diode is particularly well-suited for use in circuits where minimizing power loss and maximizing switching speed are critical.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • Solar panel combiner boxes

Features:

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • High junction temperature: Offers design flexibility and thermal performance.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency in power conversion: Minimizes energy waste and reduces operating costs.
  • Enhanced reliability: Provides stable and dependable performance.
  • Reduced heat generation: Simplifies thermal management.
  • Compact design: Allows for integration into space-constrained applications.
  • Protection against reverse polarity: Prevents damage to sensitive components.

Specifications:

The S60SC6MT-5000 has a maximum repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 6A. The forward voltage (VF) is typically around 0.7V at the rated forward current. The operating junction temperature range is typically from -40°C to +150°C. It is typically available in a TO-220 package, which provides good thermal dissipation.

This Schottky diode is a reliable and efficient component for various power electronics applications. Its robust design and compliance with industry standards make it a suitable choice for demanding environments. The fast switching speed and low forward voltage drop contribute to improved overall system performance, making it a valuable asset in modern electronic designs.

You May Also Be Interested in

Infineon Technologies
BAT 64 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Lowest to $0.0832
Toshiba Semiconductor and Storage
Diode 47.3V
Lowest to $0.1575
Infineon Technologies
BAT 64-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Need more? Email Us
Panjit
1 Independent 120V 8A TO-227C Single Diodes RoHS
Lowest to $0.3493
Infineon Technologies
BAS 3010B-03W E6327 Infineon Technologies Schottky Diodes & Rectifiers Medium Power IF Diode datasheet, inventory, & pricing.
Lowest to $2.4925
Shindengen
D1NK100-5060 Shindengen Schottky Diodes & Rectifiers Fast Recovery Diode Axial datasheet, inventory, & pricing.
Lowest to $0.8150
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky, SOT-23, 30V, 0.2A
Lowest to $0.0428
Infineon Technologies
BAT 60A E6327 Infineon Technologies Schottky Diodes & Rectifiers 10 V 3000 mA datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 15-04W H6327 Infineon Technologies Schottky Diodes & Rectifiers RF DIODE datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9865 $59.5950
75+ $1.6299 $122.2425
110+ $1.5790 $173.6900
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3243 $350.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,027 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess