EN
  • EN
  • DE

SF20FS4

Part No SF20FS4
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 318759-SF20FS4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF20FS4 CAD Model

Description

The SF20FS4 is a Schottky Barrier Diode manufactured by Shindengen. Schottky diodes are characterized by a low forward voltage drop and very fast switching speeds. These features make them ideal for applications requiring high efficiency and rapid response times. Schottky diodes are widely used in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifier diodes to convert AC voltage to DC voltage efficiently due to their low forward voltage drop.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency by reducing power loss during rectification.
  • Free-Wheeling Diodes: Used in inductive circuits to protect switching devices from voltage spikes during turn-off.
  • Solar Inverters: Utilized in solar inverters to convert DC power from solar panels to AC power for grid connection.
  • Battery Chargers: Used in battery charging circuits to rectify AC voltage and provide a stable DC voltage for charging batteries.

Features

  • Low Forward Voltage Drop: Reduces power dissipation during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching from conducting to non-conducting states, reducing switching losses.
  • High Surge Current Capability: Withstands large current surges without degradation, enhancing reliability.
  • High Voltage Blocking Capability: Can withstand high reverse voltages without breakdown, ensuring safe operation.
  • Compact Package: Small form factor allows for integration into space-constrained designs.

Benefits

  • Improved Efficiency: Reduces power losses due to low forward voltage drop and fast switching speed.
  • Enhanced Reliability: Withstands high current surges and reverse voltages, ensuring stable operation.
  • Reduced Electromagnetic Interference (EMI): Minimizes switching noise and interference in electronic circuits.
  • Simplified Circuit Design: Facilitates the design of power electronic circuits by providing a robust diode solution.
  • Cost-Effective Solution: Offers a cost-efficient means of improving the performance and reliability of power electronic systems.

Additional Details

The SF20FS4 Schottky Barrier Diode has specific ratings for reverse voltage, forward current, and forward voltage drop. These parameters are critical for selecting the diode for specific applications. The datasheet contains detailed information about its electrical characteristics, thermal properties, and mechanical dimensions. Proper thermal management is often necessary to ensure reliable operation due to the diode's power dissipation characteristics.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess