EN
  • EN
  • DE

SMBJ33CAR4

Part No SMBJ33CAR4
Manufacturer Shindengen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838148-SMBJ33CAR4
Ultra Librarian 3D Model Ultra Librarian SMBJ33CAR4 CAD Model

Description

The SMBJ33CAR4 is a Transient Voltage Suppressor (TVS) diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This TVS diode is particularly well-suited for applications requiring robust protection against voltage surges.

Applications:

  • Automotive Electronics: ECU Protection, Sensor Protection
  • Industrial Automation: Control Systems, Power Supplies
  • Consumer Electronics: Smart Devices, Communication Equipment
  • Telecommunications: Network Equipment, Signal Lines
  • Medical Devices: Protection of Sensitive Circuits

Features:

  • Bidirectional TVS Diode: Provides symmetrical protection against both positive and negative transient voltages.
  • Surface Mount Package: SMB (DO-214AA) package for easy assembly.
  • Low Clamping Voltage: Limits the voltage across the protected components during a surge event.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient voltage events.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects against voltage transients, improving the lifespan and reliability of electronic systems.
  • Reduced Downtime: Minimizes equipment failures caused by voltage surges.
  • Improved Product Performance: Ensures stable operation by preventing transient-induced malfunctions.
  • Cost-Effective Protection: Provides a simple and effective solution for transient voltage protection.
  • Easy Integration: Simplifies circuit design with its surface mount package and bidirectional protection.

Additional Details:

The SMBJ33CAR4 has a reverse standoff voltage of 33V and is designed to clamp voltage transients at a safe level for the protected components. Key parameters include the peak pulse power dissipation, clamping voltage, and reverse leakage current. The datasheet from Shindengen provides detailed electrical characteristics, application notes, and recommended soldering profiles for optimal performance. This TVS diode is commonly used in automotive applications due to its AEC-Q101 qualification.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess