EN
  • EN
  • DE

ST03DH-240-7000

Part No ST03DH-240-7000
Manufacturer Shindengen
Catalog OEM Parts ( S )
Description SMD Trankillers Power Zener Diode, AX10 Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993080-ST03DH-240-7000
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST03DH-240-7000 CAD Model

Description

The ST03DH-240-7000 is a thyristor module manufactured by Shindengen Electric Manufacturing Co., Ltd. Thyristors are semiconductor devices used for high-power switching applications.

Applications:

  • Motor Control: Controlling the speed and torque of DC motors.
  • Phase Control: Controlling AC power in lighting dimmers and heating systems.
  • Welding Equipment: Controlling the current in welding machines.
  • Battery Charging: Controlling the charging of large battery banks.
  • Soft Starters: Limiting inrush current during motor startup.

Features:

  • Thyristor Module: Provides a complete thyristor circuit in a single package.
  • High Voltage Rating (2400V): Suitable for high-voltage applications.
  • High Current Rating (7000A): Capable of handling large currents.
  • Isolated Base: Provides electrical isolation between the thyristor and the mounting surface.
  • Robust Construction: Designed for reliable operation in harsh environments.

Benefits:

  • High Power Switching: Enables efficient switching of high-power loads.
  • Precise Control: Allows for precise control of current and voltage.
  • Compact Design: Reduces the size and weight of power control systems.
  • Improved Reliability: Enhances the overall reliability of power control systems.
  • Simplified Installation: Reduces installation time and complexity.

The 'ST03DH' identifies the specific module family. The '-240' likely refers to a voltage rating of 2400V (2.4kV), and '-7000' indicates a current rating of 7000A. Important specifications include voltage ratings (VDRM, VRRM), current ratings (IT(AV), ITSM), gate trigger voltage (VGT), and gate trigger current (IGT). Consult the Shindengen datasheet for complete details and application guidelines.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess