EN
  • EN
  • DE

TS665TP 250gf 009

Part No TS665TP 250gf 009
Manufacturer Shouhan Science and Technology Co., Ltd.
Catalog Tactile Switches
Description Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD-4P,6x6mm
with Bracket Without Bracket
PressForce 2.5N
Length 6mm
Height 5mm
Voltage Rating 12V
Switching Life 100,000 cycles
Operating Temperature -40℃~+80℃
Width 6mm
Installation method Surface Mount,Vertical
Termination Style Gull Wing
Actuator Style Round Button
With Lamp No
Circuit SPST
Actuator/Cap Color Black
Contact Current 50mA
Ultra Librarian 3D Model Ultra Librarian TS665TP 250gf 009 CAD Model

You May Also Be Interested in

C&K Components
PTS647SN38SMTR2 LFS C&K Tactile Switches 4.5 x 4.5 mm Tact Switch for SMT datasheet, inventory, & pricing.
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
C&K Components
PTS641 SM25 SMTR2 LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
C&K Components
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Lowest to $0.6695
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
C&K Components
Without Bracket 2.8mm No 4.6mm SPST SMD Tactile Switches RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2,720+ $0.0184 $50.0480
6,625+ $0.0151 $100.0375
10,275+ $0.0146 $150.0150
14,085+ $0.0142 $200.0070
18,250+ $0.0137 $250.0250
24,395+ $0.0123 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 2720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess