EN
  • EN
  • DE

3RA21404HD451NB3

Part No 3RA21404HD451NB3
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Combo Nr Str Fb Mtd S3 36-50A 24V 60HP ; 3RA21404HD451NB3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062090-3RA21404HD451NB3
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3RA21404HD451NB3 CAD Model

Description

The 3RA21404HD451NB3 is a SIRIUS compact starter from Siemens. These starters are designed for direct-on-line starting of three-phase asynchronous motors. They combine switching, overload protection, and short-circuit protection into a single compact unit, which simplifies wiring and reduces panel space.

Applications:

  • Direct-on-line starting of three-phase motors
  • Pumps
  • Fans
  • Compressors
  • Conveyors
  • General industrial machinery

Features:

  • Compact design
  • Integrated overload protection
  • Integrated short-circuit protection
  • Direct-on-line starting capability
  • Screw-type terminals for easy wiring
  • Robust and reliable performance
  • SIRIUS modular system compatibility

Benefits:

  • Reduced panel space requirements
  • Simplified wiring and installation
  • Improved motor protection
  • Increased system reliability
  • Reduced downtime
  • Cost-effective solution

Additional Details:

The 3RA21404HD451NB3 typically includes a combination of a circuit breaker and a contactor. The overload protection is provided by a bimetallic strip or an electronic overload relay. The short-circuit protection is provided by the circuit breaker. The specific current rating and motor power rating will vary depending on the exact configuration. Consult the Siemens documentation for detailed specifications, including voltage ratings, current ratings, trip curves, and environmental conditions. The 'NB3' suffix may indicate specific options or configurations, such as the type of terminals or additional features.

You May Also Be Interested in

Bi technologies
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Rochester Electronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess