EN
  • EN
  • DE

B32560J6103J

Part No B32560J6103J
Manufacturer Siemens
Catalog Film Capacitors
Description Metallized Polyester Film Capacitors (MKT) Uncoated (Silver Caps)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1150625-B32560J6103J
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32560J6103J CAD Model

Description

The B32560J6103J is a metallized polypropylene film capacitor manufactured by Siemens (now typically branded under EPCOS, a TDK Group Company). These capacitors are designed for a wide range of applications where high stability, reliability, and pulse handling capability are required. They are commonly used in power electronics, lighting, and industrial equipment.

Applications:

  • Power factor correction (PFC)
  • Snubber circuits
  • AC filtering
  • DC link circuits
  • Lighting ballast

Features:

  • Metallized polypropylene film dielectric
  • Self-healing properties
  • High pulse strength
  • Low equivalent series resistance (ESR)
  • High insulation resistance
  • Flame-retardant epoxy resin coating

Benefits:

  • Reliable Performance: The self-healing properties ensure long-term reliability and prevent catastrophic failures.
  • High Pulse Handling: Suitable for applications with high voltage and current pulses.
  • Low Losses: Low ESR minimizes power dissipation and improves efficiency.
  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Safety: The flame-retardant coating enhances safety in case of overload or failure.

Technical Specifications:

The B32560J6103J typically has a capacitance of 0.01µF (10nF) and a voltage rating of 630V DC. The tolerance is typically ±5% (J). The operating temperature range usually spans from -55°C to +105°C. These capacitors are designed for through-hole mounting. Refer to the manufacturer's datasheet (EPCOS/TDK) for detailed electrical characteristics, dimensions, and performance curves.

The Siemens (EPCOS/TDK) B32560J6103J metallized polypropylene film capacitor provides a robust and reliable solution for various power electronics and filtering applications. Its high pulse strength, low ESR, and self-healing properties make it an excellent choice for demanding environments where stability and longevity are critical.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1864 $57.7840
755+ $0.1531 $115.5905
1,170+ $0.1482 $173.3940
1,615+ $0.1435 $231.7525
2,085+ $0.1388 $289.3980
2,790+ $0.1243 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess