EN
  • EN
  • DE

BAR80

Part No BAR80
Manufacturer Siemens
Catalog Rack Accessories
Description Silicon RF Switching Diode (Design for use in shunt configuration Hight shunt signal isolation Low shunt insertion loss)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151308-BAR80
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAR80 CAD Model

Description

The BAR80 is a silicon PIN diode manufactured by Siemens (now Infineon Technologies). It is designed for use as a switching element in RF applications, offering low distortion and high isolation. Its characteristics make it suitable for a variety of signal control and switching circuits.

Applications

  • RF Switches: Used for switching RF signals in communication systems.
  • Attenuators: Provides variable attenuation of RF signals.
  • Limiters: Protects sensitive circuits from high power RF signals.
  • Phase Shifters: Used in phased array antennas and other applications requiring controlled phase shifts.
  • Mixers: Acts as a switching element in mixer circuits.

Features

  • Low Distortion: Minimizes unwanted signal distortion.
  • High Isolation: Provides good isolation between switched signals.
  • Fast Switching Speed: Enables high-speed signal switching.
  • Low Capacitance: Reduces loading on RF circuits.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Environmentally friendly, meeting hazardous substance restrictions.

Benefits

  • Improved Signal Quality: Low distortion ensures accurate signal transmission.
  • Reduced Interference: High isolation minimizes unwanted signal leakage.
  • High-Speed Operation: Fast switching speed enables high-performance RF circuits.
  • Reduced Circuit Loading: Low capacitance minimizes the impact on surrounding circuits.
  • Smaller PCB Footprint: Small package size saves space on the printed circuit board.

Additional Details

The BAR80's key electrical characteristics include a low forward resistance and a low junction capacitance. The exact values will depend on the operating frequency and bias current. It's crucial to consult the datasheet for the specific part number to determine the exact performance characteristics and recommended operating conditions. The diode requires a bias current for proper operation. The bias current affects the forward resistance and switching speed. Proper impedance matching is important for optimal performance in RF applications.

You May Also Be Interested in

316
Marathon Industries
FLAT FREE 8\
Need more? Email Us
Hammond Manufacturing
FILTER EXHAUST FAN BLACK / Rack Filter
Need more? Email Us
StarTech.com
DB9 SERIAL SLOT PLATE BRACKET
Need more? Email Us
Panduit Corp
IN-CEILING ENCLOSURE FILTER REPL
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Neutrik
NZPFBP Fiber Optic Connectors
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Panduit Corp
TUMBLER ELECT SWINGHANDLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess