EN
  • EN
  • DE

BAT15-03W

Part No BAT15-03W
Manufacturer Siemens
Catalog RF Diodes
Description Silicon Schottky Diode (DBS mixer applications to 12 GHz Low noise figure Low barrier type)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1508+
Reference case SOD323
Manufacturer Siemens
Manufacturer Homepage www.siemens.com
Win Source Part Number 737267-BAT15-03W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT15-03W CAD Model

Description

The BAT15-03W is a Schottky barrier diode manufactured by Siemens (now Infineon Technologies). It is designed for high-speed switching applications and is commonly used in various electronic circuits for rectification, mixing, and detection.

Applications:

  • RF Mixers: Used for frequency conversion in radio frequency circuits.
  • Detectors: Employed in signal detection circuits.
  • High-Speed Switching: Used in fast switching applications due to its low forward voltage and fast recovery time.
  • Voltage Clamping: Provides voltage clamping protection in sensitive circuits.
  • Small Signal Diode Applications: General purpose small signal rectification.

Features:

  • Low Forward Voltage: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Capacitance: Minimizes signal distortion.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Provides protection against transient surges.

Benefits:

  • Improved Circuit Performance: Fast switching and low capacitance enhance the performance of high-frequency circuits.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss.
  • Enhanced Circuit Protection: Surge current capability protects against voltage spikes.
  • Compact Designs: Small package size allows for miniaturization of electronic devices.
  • Reliable Operation: Robust design ensures stable and reliable performance.

Additional Details:

The BAT15-03W typically features a low forward voltage drop (around 0.3V) and a fast reverse recovery time (typically in the nanosecond range). It is often housed in a small surface-mount package such as SOD-323 or similar. This Schottky diode is designed to provide efficient and reliable performance in demanding applications. Its specifications and performance characteristics can vary depending on the specific manufacturing batch and operating conditions. Consult the datasheet for detailed parameters, such as maximum forward current, reverse voltage, and operating temperature range.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5611 $58.9155
255+ $0.4605 $117.4275
390+ $0.4461 $173.9790
540+ $0.4317 $233.1180
695+ $0.4173 $290.0235
930+ $0.3741 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,690 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess