EN
  • EN
  • DE

BF799W

Part No BF799W
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN Silicon RF Transistor (For linear broadband amplifier applications up to 500MHz SAW filter driver in TV tuners)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153118-BF799W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF799W CAD Model

Description

The BF799W is a silicon NPN bipolar RF transistor designed for high-frequency applications. Manufactured by Siemens, this transistor is optimized for use in various communication systems and high-frequency amplifier stages. It provides excellent performance in terms of gain and noise figure, making it suitable for sensitive receiver front-ends and high-performance oscillators.

Applications:

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers in RF front-ends
  • High-frequency communication systems
  • Satellite receivers

Features:

  • High transition frequency (fT) allowing use in high-frequency applications.
  • Low noise figure for sensitive receiver applications.
  • High power gain for efficient signal amplification.
  • NPN silicon construction ensuring reliable performance.
  • Optimized for low voltage operation.

Benefits:

  • Enhanced signal reception due to low noise figure.
  • Efficient signal amplification leading to improved system performance.
  • Stable oscillation in oscillator circuits due to optimized design.
  • Increased system reliability through robust transistor construction.
  • Reduced power consumption in battery-powered applications because of low voltage requirements.

Additional Details:

The BF799W is typically supplied in a small SOT-343 package, making it suitable for compact designs. The key specifications include a collector-emitter voltage (VCEO) and collector current (IC) optimized for RF performance. It is designed to provide stable and consistent performance within defined operating conditions. Its optimized characteristics make it a suitable choice for designers aiming to achieve high performance in high-frequency circuits.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess