EN
  • EN
  • DE

BFP520

Part No BFP520
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN Silicon RF Transistor (For highest gain low noise amplifier at 1.8 GHz and 2 mA / 2 V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153246-BFP520
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFP520 CAD Model

Description

The BFP520 is a silicon bipolar RF transistor manufactured by Siemens (now Infineon Technologies). While designated as END-OF-LIFE, its specifications remain relevant for understanding legacy RF designs. This NPN transistor is optimized for low noise and high gain in various high-frequency applications.

Applications

  • Low Noise Amplifiers (LNA): Used in LNAs for radio receivers to amplify weak signals.
  • Oscillators: Suitable for oscillator circuits in RF communication systems.
  • Mixers: Used in mixer stages to convert signals to different frequencies.
  • RF Front-Ends: Used in the front-end circuitry of wireless communication devices.
  • High-Frequency Amplifiers: General-purpose amplification in RF and microwave circuits.

Features

  • NPN Bipolar Transistor: Standard NPN transistor configuration.
  • Low Noise Figure: Minimizes noise contribution in RF circuits.
  • High Gain: Provides high signal amplification.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Improved Signal Reception: Low noise figure enhances the sensitivity of RF receivers.
  • Enhanced Amplification: High gain ensures strong signal amplification.
  • High-Frequency Performance: High transition frequency enables operation in demanding RF applications.
  • Compact Design: Small package size allows for miniaturized RF circuits.
  • Reliable Performance: Designed for robust operation in various environmental conditions.

Additional Details

The BFP520 typically features a collector-emitter voltage (VCEO) rating of around 4.5V and a collector current (IC) rating dependent on the specific operating conditions as specified in the datasheet. It boasts a low noise figure, typically around 0.8 dB at 1.8 GHz, and a high transition frequency (fT), which can exceed 25 GHz. The transistor is usually packaged in a small SOT-343 or similar surface-mount package. For accurate and detailed specifications, consult the original datasheet for parameters such as power gain, noise figure, and operating temperatures.

Although BFP520 is EOL, understanding its characteristics is useful for maintaining or upgrading legacy RF systems. When searching for replacements, prioritize parameters like noise figure, gain, and transition frequency to ensure equivalent or superior performance. Modern transistors from other manufacturers may offer improved performance characteristics.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
COSMO
REED RELAY
Lowest to $1.9713
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess