EN
  • EN
  • DE

BTS412A

Part No BTS412A
Manufacturer Siemens
Catalog OEM Parts (A - B)
Description Power Field-Effect Transistor, 0.4ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049924-BTS412A
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS412A CAD Model

Description

The BTS412A is a high-side power switch from Siemens (now Infineon Technologies). It is designed for various automotive and industrial applications where reliable and efficient power distribution is required. This intelligent power switch integrates protection features, diagnostic capabilities, and a robust design to ensure safe and stable operation in demanding environments.

Applications

  • Automotive power distribution
  • Industrial automation systems
  • Motor control
  • Solenoid drivers
  • Heater control

Features

  • Overload protection: Shuts down the switch in case of excessive current draw.
  • Overtemperature protection: Prevents damage to the switch due to overheating.
  • Short circuit protection: Protects the switch and connected circuitry from short circuits.
  • Open load detection: Detects if the load is disconnected or has failed.
  • Current limitation: Limits the current to a safe level during overload conditions.
  • Logic level compatible input: Can be controlled directly by microcontrollers or other logic devices.
  • Diagnostic feedback: Provides status information about the switch's condition.

Benefits

  • Enhanced system reliability: Integrated protection features ensure safe and reliable operation, minimizing downtime and maintenance.
  • Simplified system design: Fewer external components are required due to integrated protection and diagnostic functions.
  • Reduced board space: Compact package allows for space-saving designs.
  • Improved energy efficiency: Low on-resistance minimizes power dissipation and improves overall system efficiency.
  • Cost-effective solution: Combines multiple functions into a single device, reducing overall system cost.

Additional Details

The BTS412A typically operates with a supply voltage range of 5V to 34V. It features a low on-resistance, which minimizes power loss and heat generation. The diagnostic feedback provides information about the switch's status, such as overload, overtemperature, or short circuit conditions. This allows for proactive maintenance and troubleshooting. The switch is available in various packages, including through-hole and surface-mount options. Proper thermal management is crucial for reliable operation, especially at high current levels. The device also offers reverse polarity protection preventing damage from incorrect voltage polarity.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess