EN
  • EN
  • DE

BTS733L1

Part No BTS733L1
Manufacturer Siemens
Catalog END - OF - LIFE
Description Smart Two Channel Highside Power Switch (Overload protection Current limitation Short-circuit protection Thermal shutdown)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1155620-BTS733L1
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS733L1 CAD Model

Description

The BTS733L1 is a Smart High-Side Power Switch manufactured by Siemens (now Infineon Technologies) designed for automotive applications. It is part of a family of intelligent power switches used to replace electromechanical relays and discrete circuits in various automotive electronic systems. Being listed as 'END - OF - LIFE' suggests that it is no longer in production, but may be used in legacy systems.

Applications:

  • Automotive Lighting: Switching headlights, taillights, fog lights, and interior lighting systems.
  • Body Control Modules (BCM): Controlling door locks, power windows, windshield wipers, and other body-related functions.
  • Engine Management Systems (EMS): Driving small DC motors, solenoids, and actuators within the engine compartment.
  • Comfort Electronics: Controlling seat heaters, ventilation fans, and other comfort-related features.

Features:

  • Overload Protection: Protects the switch and the load from excessive current draw by shutting down the switch when overloaded.
  • Short Circuit Protection: Detects and disables the switch in the event of a short circuit, preventing damage to the system.
  • Overtemperature Protection: Turns off the switch when the internal temperature exceeds a safe limit, preventing thermal damage.
  • Diagnostic Feedback: Provides a status signal indicating the health of the switch and the load, simplifying troubleshooting.
  • Current Limitation: Limits the current flow to a safe level during overload conditions.
  • Logic Level Input: Can be controlled directly by a microcontroller or other logic circuit using a logic-level signal.

Benefits:

  • Increased Reliability: Solid-state design eliminates moving parts, resulting in higher reliability compared to electromechanical relays.
  • Improved Safety: Built-in protection features prevent damage from overloads, short circuits, and overtemperature conditions.
  • Reduced Size and Weight: Compact package allows for smaller and lighter electronic control units.
  • Enhanced Diagnostics: Diagnostic feedback simplifies troubleshooting and fault detection, reducing downtime.
  • Lower Power Consumption: Solid-state switches generally have lower power consumption than electromechanical relays, improving energy efficiency.

Additional Details:

The BTS733L1 is likely designed to withstand the harsh automotive environment, including wide temperature variations and voltage transients. The specific voltage and current ratings, as well as the diagnostic capabilities, are detailed in the datasheet. Given its 'END - OF - LIFE' status, finding new components may be challenging, and replacement options with similar specifications from other manufacturers might be considered.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess