The BUZ358 is an N-channel power MOSFET manufactured by Siemens (now Infineon Technologies). It is designed for high-voltage, high-current switching applications. This MOSFET is commonly used in power supplies, motor control, and other applications requiring efficient and reliable switching performance.
Applications:
- Switch-mode power supplies (SMPS)
- Motor control circuits
- DC-DC converters
- Inverters
- Lighting control systems
Features:
- N-channel enhancement mode MOSFET.
- High voltage rating.
- Low on-resistance (RDS(on)) for efficient power switching.
- Fast switching speed for minimal switching losses.
- Avalanche rated for ruggedness and reliability.
Benefits:
- Efficient power switching: Low RDS(on) minimizes power dissipation and improves overall efficiency.
- High voltage capability: Suitable for high-voltage applications, providing reliable performance.
- Fast switching speed: Reduces switching losses, improving efficiency and reducing heat generation.
- Rugged and reliable: Avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage.
- Versatile application: Suitable for a wide range of power switching applications.
Additional Details:
The BUZ358 typically has a voltage rating of 800V and a continuous drain current rating of around 4.3A. The RDS(on) value is typically in the range of a few ohms. The device is usually packaged in a TO-220 or similar through-hole package. Refer to the product datasheet for precise specifications, including gate threshold voltage, input capacitance, and thermal resistance. Siemens (Infineon) is a well-respected manufacturer of power semiconductors.