EN
  • EN
  • DE

LH1511

Part No LH1511
Manufacturer Siemens
Description 1 Form B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1196377-LH1511
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH1511 CAD Model

Description

The LH1511 is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by Siemens (now IXYS Integrated Circuits Division). It is designed for applications requiring high isolation and reliable switching of AC or DC loads. The LH1511 utilizes an infrared LED to activate a photovoltaic diode array, which in turn drives a MOSFET output, providing electrical isolation between the control signal and the load.

Applications

  • Telecom Switching
  • Instrumentation
  • Industrial Controls
  • Security Systems
  • Medical Equipment

Features

  • Single-Pole, Normally Open (1-Form-A) Configuration
  • Solid-State Relay (SSR)
  • High Isolation Voltage
  • Low On-Resistance
  • Current Limiting
  • Surface Mount Package (SMD)

Benefits

  • High Isolation: Provides high isolation voltage, protecting control circuitry from high-voltage loads.
  • Long Life: Solid-state design eliminates mechanical contacts, resulting in significantly longer operating life compared to electromechanical relays.
  • Fast Switching: Enables fast switching speeds, allowing for precise control of loads.
  • Low Power Consumption: Requires minimal control current, reducing overall power consumption.
  • Reliable Operation: Solid-state construction ensures reliable operation in harsh environments.

The LH1511 offers a low on-resistance, which minimizes voltage drop across the relay and improves efficiency. It also features current limiting, which protects the relay from overcurrent conditions. The surface mount package facilitates automated assembly and reduces board space requirements. Key specifications include load voltage, load current, isolation voltage, and on-resistance. The LH1511 is suitable for applications where high reliability, long life, and electrical isolation are essential. The device is now manufactured by IXYS Integrated Circuits Division, and datasheets provide detailed information on device characteristics, application notes, and design considerations.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess