EN
  • EN
  • DE

SAB-C165-LM

Part No SAB-C165-LM
Manufacturer Siemens
Description C16x-Family of High-Performance CMOS 16-Bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1246299-SAB-C165-LM
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-C165-LM CAD Model

Description

The SAB-C165-LM is a high-performance 16-bit microcontroller from Siemens (now Infineon Technologies). It's a member of the C166 family, known for its real-time capabilities and suitability for demanding control applications.

Applications:

  • Automotive Applications: Engine management systems, transmission control, anti-lock braking systems (ABS), and airbag control.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, robotics, and process control systems.
  • Power Electronics: Inverters, converters, and motor control drives.
  • Telecommunications: Base stations, network controllers, and communication equipment.
  • Medical Equipment: Diagnostic equipment, patient monitoring systems, and medical imaging devices.

Features:

  • 16-Bit Architecture: Delivers high performance and efficient code execution.
  • On-Chip Memory: Includes RAM and ROM (or Flash memory in some variants) for data storage and program execution.
  • Peripheral Set: Features a rich set of peripherals, including timers, PWM units, ADCs, DACs, and serial communication interfaces.
  • Interrupt Controller: Provides a flexible interrupt system for real-time response.
  • CAN Interface: Supports the Controller Area Network (CAN) protocol for automotive and industrial communication.
  • PWM Generation: Offers multiple PWM channels for motor control and power electronics applications.
  • ADC and DAC: Includes analog-to-digital and digital-to-analog converters for sensor interfacing and control.

Benefits:

  • Real-Time Performance: Designed for applications requiring precise timing and fast response.
  • High Integration: The on-chip peripherals reduce the need for external components.
  • Robust Communication: The CAN interface enables reliable communication in automotive and industrial environments.
  • Flexible Configuration: The programmable peripherals allow for customization to specific application needs.
  • Wide Operating Temperature Range: Suitable for harsh industrial and automotive environments.

Additional Details:

The SAB-C165-LM typically operates with a clock frequency of up to 25 MHz. It includes features like a Capture/Compare Unit (CCU) for advanced timing and control functions. The device offers various memory options depending on the specific variant. It also supports multiple power-saving modes to minimize power consumption. The microcontroller is often used in safety-critical applications due to its reliability and built-in diagnostic features. The C166 architecture's instruction set is optimized for control applications, providing efficient handling of bit manipulation and arithmetic operations. The device also includes a watchdog timer to ensure reliable operation.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess