EN
  • EN
  • DE

SAB8088IP

Part No SAB8088IP
Manufacturer Siemens
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232511-SAB8088IP
Categories Custom Parts
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB8088IP CAD Model

Description

The SAB8088IP is an 8-bit microprocessor manufactured by Siemens. It's a cost-effective processor used in embedded systems and legacy PC applications, offering a solid foundation for various control and processing tasks.

Applications

  • Industrial Control Systems: Used for controlling machinery and automation processes.
  • Embedded Systems: Found in devices requiring processing capabilities, such as data acquisition systems.
  • Legacy PC Systems: Compatible with older PC platforms.
  • Instrumentation: Used in test and measurement equipment.

Features

  • 8-bit Data Bus: Provides an 8-bit interface for data transfer.
  • 20-bit Address Bus: Allows addressing up to 1MB of memory.
  • Clock Speed: Operates at a specific clock frequency (typically 4.77 MHz).
  • Instruction Set: Compatible with the Intel 8088 instruction set.
  • Interrupt Handling: Supports both hardware and software interrupts.

Benefits

  • Cost-Effective: Provides a low-cost solution for basic processing needs.
  • Wide Availability: Commonly found in legacy systems and readily available.
  • Simple Integration: Easy to integrate into existing 8-bit systems.
  • Large Memory Address Space: Offers a significant memory capacity for its class.
  • Robust Interrupt Handling: Allows for responsive control and handling of events.

Additional Details

The SAB8088IP is typically packaged in a ceramic or plastic DIP (Dual In-line Package). It requires a 5V power supply. The processor features a multiplexed address and data bus, which reduces the number of pins required. Understanding the interrupt structure and instruction set is crucial for programming and utilizing the processor effectively. Its simple architecture makes it well-suited for educational purposes and for hobbyist projects. The processor's reliable performance makes it suitable for legacy industrial applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess