EN
  • EN
  • DE

SAB80C32-P

Part No SAB80C32-P
Manufacturer Siemens
Description High-Performance 8-Bit Single Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1246279-SAB80C32-P
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB80C32-P CAD Model

Description

The SAB80C32-P is an 8-bit microcontroller manufactured by Siemens (later Infineon Technologies). It belongs to the MCS-51 family of microcontrollers and is known for its robust architecture and versatile instruction set. It's designed for a wide range of embedded control applications.

Applications

  • Industrial control: Used in industrial automation systems for controlling machinery and processes.
  • Embedded systems: Employed in various embedded applications, including consumer electronics and automotive systems.
  • Instrumentation: Used in test and measurement equipment for data acquisition and control.
  • Robotics: Used in robotics applications for motor control and sensor interfacing.
  • Communication systems: Used in communication equipment for data processing and control.

Features

  • 8-bit CPU: Features an 8-bit central processing unit.
  • 256 bytes of RAM: Includes 256 bytes of internal random-access memory.
  • Four 8-bit I/O ports: Provides four 8-bit input/output ports for interfacing with external devices.
  • Two 16-bit timer/counters: Includes two 16-bit timer/counters for timing and counting functions.
  • Serial port: Features a serial communication port for serial data transfer.
  • Interrupt system: Supports a flexible interrupt system for handling external events.

Benefits

  • Versatile architecture: Suitable for a wide range of embedded control applications.
  • Easy to program: Uses a well-documented and widely supported instruction set.
  • Cost-effective: Provides a cost-effective solution for embedded control applications.
  • Reliable performance: Offers reliable performance in various operating conditions.

Additional Details

The SAB80C32-P is typically packaged in a PDIP (Plastic Dual In-line Package). It operates at a clock frequency of up to 12 MHz. The device requires a 5V power supply. It features a built-in UART for serial communication. It also supports external memory expansion. The SAB80C32-P is a popular choice for applications requiring a simple yet powerful microcontroller. Its widespread availability and extensive documentation make it a favorite among hobbyists and professionals alike.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess