EN
  • EN
  • DE

SMZJ3808A-E3/5B

Part No SMZJ3808A-E3/5B
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±10%
Power - Max 1.5 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 47.1 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number SMZJ38
Standard Package 3,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279395-SMZJ3808A-E3/5B
Ultra Librarian 3D Model Ultra Librarian SMZJ3808A-E3/5B CAD Model

Description

The SMZJ3808A-E3/5B is a surface-mount Zener diode manufactured by Vishay. It's designed for voltage regulation and transient voltage suppression in various electronic applications. Acting as a Zener diode, it maintains a stable voltage across its terminals when reverse biased, which makes it ideal for protecting sensitive components from voltage spikes and surges. The SMZJ3808A-E3/5B is characterized by its small size, allowing for high-density board layouts, and robust construction, ensuring reliable performance.

Applications

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Transient Voltage Suppression (TVS): Employed as a TVS diode to protect sensitive components from voltage transients, such as those caused by electrostatic discharge (ESD) or inductive load switching.
  • Overvoltage Protection: Integrated into circuits to provide overvoltage protection for microcontrollers, operational amplifiers, and other sensitive ICs.
  • Clamping Circuits: Used in clamping circuits to limit voltage levels to a safe range.
  • Signal Line Protection: Protects signal lines from voltage spikes in communication and data transmission circuits.
  • Power Supply Protection: Provides protection against overvoltage conditions in power supplies.

Features

  • Surface Mount Package: Comes in a small surface-mount package, making it suitable for high-density PCB layouts.
  • Precise Zener Voltage: Offers a precise Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Exhibits a low leakage current, minimizing power losses in the circuit.
  • Fast Response Time: Provides a fast response time to transient voltage events, ensuring effective protection.
  • High Surge Capability: Can handle high surge currents, making it suitable for protecting against ESD and other transient events.
  • RoHS Compliant: Complies with RoHS standards, making it environmentally friendly.

Benefits

  • Effective Voltage Regulation: Provides stable and reliable voltage regulation for sensitive circuits.
  • Robust Transient Protection: Protects against voltage transients, preventing damage to sensitive components.
  • Compact Size: Small surface-mount package saves valuable board space.
  • Low Power Consumption: Low leakage current minimizes power losses and improves energy efficiency.
  • Easy to Use: Simple to implement in circuit designs, requiring minimal external components.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details

The SMZJ3808A-E3/5B has a Zener voltage (VZ), reverse leakage current (IR), and forward voltage (VF). It is designed to operate within a specified temperature range. Proper PCB layout techniques should be used to minimize inductance and improve transient voltage suppression performance. The datasheet provides detailed electrical characteristics, thermal resistance values, and soldering recommendations for optimal performance. It's available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess