STMicroelectronics M27128A-2FIPGM-12.5V EEPROM
The M27128A-2FIPGM-12.5V is a high-performance 128 Kbit UV erasable and electrically programmable memory (EEPROM) device from STMicroelectronics, a global leader in semiconductor solutions. This product is specifically designed to meet the demanding storage requirements of sophisticated electronic systems, offering a reliable and flexible solution for data storage applications.
With its 16K x 8-bit organization, the M27128A-2FIPGM-12.5V provides ample storage for firmware, configuration parameters, or any other type of non-volatile data that needs to be preserved across power cycles. The device leverages UV light for erasure, allowing for full data removal and reprogramming, which is essential for development, testing, and reconfiguration purposes.
One of the key features of this EEPROM is its extended temperature range, ensuring reliable operation even in extreme conditions. This makes the M27128A-2FIPGM-12.5V an ideal choice for industrial, automotive, and other applications where environmental resilience is crucial.
The programming voltage of 12.5V is compatible with standard EPROM programmers, providing ease of use and flexibility in various development environments. Moreover, the device's fast access time and low power consumption make it an efficient choice for both portable and high-speed systems.
The M27128A-2FIPGM-12.5V comes in a 28-pin Ceramic DIP (Dual In-line Package), which is known for its durability and reliability. This package type is well-suited for applications that require a robust physical interface and long-term data retention.
In conclusion, the M27128A-2FIPGM-12.5V EEPROM from STMicroelectronics is a versatile and dependable memory solution that offers excellent performance and durability. Whether you're working on advanced industrial controls, automotive systems, or sophisticated consumer electronics, this EEPROM provides the quality and reliability that STMicroelectronics is known for.