EN
  • EN
  • DE

SFH615

Part No SFH615
Manufacturer Siemens
Description 2.8KV TRIOS OPTOCOUPLERS HIGH RELIABILITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1248071-SFH615
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SFH615 CAD Model

Description

The SFH615 is a high-isolation voltage optocoupler manufactured by Siemens (now Osram Opto Semiconductors). This optocoupler consists of an infrared emitting diode (IRED) and a silicon NPN phototransistor, providing electrical isolation between the input and output circuits. It's widely used in various applications to isolate sensitive control circuits from high-voltage power circuits.

Applications

  • Power supplies
  • Industrial control systems
  • Motor control
  • Data transmission
  • Line receivers

Features

  • High isolation voltage: up to 5300 VRMS
  • High current transfer ratio (CTR)
  • Low saturation voltage
  • Compact package
  • RoHS compliant

Benefits

  • Provides electrical isolation and protects sensitive circuits
  • Enables efficient signal transfer
  • Reduces power consumption
  • Saves board space
  • Meets environmental standards

Additional Details

The SFH615 series offers different CTR ranges, providing flexibility for various application requirements. It provides reinforced insulation, which is critical in applications where safety is paramount. The optocoupler's high isolation voltage effectively isolates the input and output circuits, preventing high-voltage transients from damaging sensitive control circuitry. The high current transfer ratio ensures efficient signal transmission with minimal power loss. The low saturation voltage contributes to lower power consumption in the output circuit. It’s commonly used in switched-mode power supplies to provide isolation between the primary and secondary sides. In industrial control systems, it isolates microcontrollers from high-voltage actuators. In motor control applications, it provides isolation between the control circuit and the motor drive. The optocoupler is also used in data transmission applications to isolate data lines from noise and interference. Its compact package enables space-saving designs. The SFH615 series is available in different package options to suit various mounting requirements. It also protects from ground loops and noise.

In summary, the SFH615 optocoupler provides robust electrical isolation, efficient signal transfer, and low power consumption, making it a suitable component for a wide range of applications where isolation and safety are important.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess