EN
  • EN
  • DE

SFH617-G-3

Part No SFH617-G-3
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092466-SFH617-G-3
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH617-G-3 CAD Model

Description

The SFH617-G-3 is a high-performance single-channel optocoupler manufactured by Siemens. This device features a gallium arsenide (GaAs) infrared emitting diode which is optically coupled to a silicon planar phototransistor detector. It is designed for applications requiring electrical isolation between input and output circuits. The 'G' indicates a lead-free package, and '-3' denotes a specific CTR (Current Transfer Ratio) range.

Applications:

  • Industrial Control Systems: Used for isolating control signals in programmable logic controllers (PLCs) and motor drives.
  • Power Supplies: Provides isolation in switched-mode power supplies (SMPS) and inverters.
  • Data Transmission: Employed in data communication systems for isolating data lines.
  • Medical Equipment: Used in medical devices requiring stringent isolation for patient safety.
  • Telecommunications: Isolates telecommunication interfaces to protect equipment from voltage surges.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • Specific Current Transfer Ratio (CTR): Guaranteed CTR within a defined range.
  • Low Saturation Voltage: Minimizes power dissipation and improves signal fidelity.
  • Fast Switching Speed: Allows for high-speed data transmission and control.
  • Creepage Distance: Offers a significant creepage distance for enhanced safety.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high voltage transients and ground loops.
  • Improved Reliability: Increases the robustness of systems operating in harsh environments.
  • Reduced Noise: Minimizes noise coupling between circuits.
  • Simplified Design: Simplifies circuit design by providing a single component for isolation.
  • Compliance: Meets industry safety and environmental standards.

Technical Specifications:

The SFH617-G-3 has a typical isolation voltage of 5.3 kV RMS. The specific current transfer ratio (CTR) for the '-3' grade will be within a defined range (consult datasheet for exact values). The operating temperature range is typically -55°C to +100°C, making it suitable for a wide range of industrial applications. The forward voltage of the infrared emitting diode is typically around 1.25V, and the collector-emitter saturation voltage of the phototransistor is low, typically around 0.1V. The device comes in a standard DIP-4 package or SMD options.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Lowest to $0.0318
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess