EN
  • EN
  • DE

TCA3727

Part No TCA3727
Manufacturer Siemens
Catalog Electronic Wholesale
Description 2-Phase Stepper-Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1265500-TCA3727
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA3727 CAD Model

Description

The TCA3727 is an integrated circuit designed as a stepper motor driver. It is typically used to control bipolar stepper motors in applications requiring precise positioning and movement control. This driver offers various protection features and control options, making it suitable for a wide range of stepper motor applications.

Applications:

  • Printers: Used in printer carriage and paper feed mechanisms for precise movement.
  • Scanners: Employed in scanners to control the movement of the scanning head.
  • Robotics: Utilized in robotic systems for precise motor control in various joints and axes.
  • CNC Machines: Found in CNC machines to drive stepper motors for accurate positioning of tools.
  • Automated Manufacturing Equipment: Integrated into automated equipment for precise control of mechanical components.

Features:

  • Bipolar Stepper Motor Driver: Designed to drive bipolar stepper motors.
  • Integrated Protection Features: Includes overcurrent protection, overtemperature protection, and undervoltage lockout.
  • Microstepping Capability: Supports microstepping for smoother and more precise motor control.
  • Adjustable Current Control: Allows for adjusting the motor current to optimize performance and efficiency.
  • Built-in PWM Current Control: Provides efficient and accurate current control.

Benefits:

  • Precise Motor Control: Enables accurate positioning and movement of stepper motors.
  • Improved System Reliability: Integrated protection features prevent damage to the driver and motor.
  • Smoother Motor Operation: Microstepping reduces vibration and improves smoothness.
  • Increased Efficiency: Adjustable current control optimizes power consumption.
  • Simplified Design: Integrated features reduce the number of external components required.

Additional Details:

The TCA3727 typically operates from a supply voltage range of 10V to 45V. It is available in a multiwatt package. The device offers features such as enable/disable inputs and step/direction control for easy interface with microcontrollers or other control systems. The integrated protection features safeguard the driver and the stepper motor from potential damage due to overcurrent, overtemperature, or undervoltage conditions. It's designed to operate within defined temperature and current ranges to ensure reliable performance over extended periods. The device's microstepping capability allows for finer resolution in motor movement, which is crucial in applications that demand high precision and minimal vibration. Moreover, its compatibility with various microcontrollers makes it a versatile solution for diverse motor control applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2446 $64.7122
16+ $7.5860 $121.3760
24+ $7.3481 $176.3544
33+ $7.1113 $234.6729
43+ $6.8746 $295.6078
57+ $6.1631 $351.2967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess