The TLE4470 is a monolithic integrated low-dropout voltage regulator manufactured by Siemens (now Infineon Technologies). It's designed for automotive applications, providing a stable 5V supply voltage to microcontrollers and other electronic components. It incorporates protection features to ensure reliable operation in harsh automotive environments.
Applications:
- Automotive engine control units (ECUs)
- Automotive body control modules (BCMs)
- Automotive instrument clusters
- Automotive power supplies
- Industrial control systems
Features:
- Output voltage: 5V ± 2%
- Low dropout voltage
- Output current: Up to 400mA
- Reverse polarity protection
- Overvoltage protection
- Short-circuit protection
- Overtemperature protection
- Reset function
- Enable function
- PG-TO220 package
Benefits:
- Stable and reliable 5V power supply for automotive electronics
- Protection against common automotive electrical hazards
- Simplified system design with integrated features
- High efficiency due to low dropout voltage
- Robust performance in harsh automotive environments
Additional Details:
The TLE4470 provides a reset signal when the output voltage falls below a specified threshold, allowing the microcontroller to respond to undervoltage conditions. The enable function allows the regulator to be turned on or off, reducing power consumption when not needed. The integrated protection features enhance the reliability of the electronic system by preventing damage from overvoltage, short circuits, and overtemperature conditions. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. The PG-TO220 package provides good thermal performance, allowing the regulator to dissipate heat effectively.