EN
  • EN
  • DE
  • IT

BC127-EXT-APTX_1104314

Part No BC127-EXT-APTX_1104314
Manufacturer Sierra Wireless
Catalog RF Receivers
Description RX TXRX MOD BLUETOOTH CAST SMD  /  Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Sierra Wireless
Series BC - AirPrime®
Package Tape & Reel (TR)
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode
Modulation DPSK, DQPSK, GFSK
Frequency 2.4GHz ~ 2.48GHz
Data Rate 3Mbps
Power - Output 10dBm
Sensitivity -88dBm
Serial Interfaces I2C, I2S, SPI, UART, USB
Antenna Type Antenna Not Included, Castellation
Memory Size 16MB Flash
Voltage - Supply 3.3V ~ 4.7V
Current - Receiving 15mA
Current - Transmitting 15mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 51-SMD Module
Base Product Number BC127
MSL Level 3 (168 Hours)
Other Names 1645-BC127-EXT-APTX_1104314TR,BC127-EXT-APTX (1104314)
Standard Package 1,000
Win Source Part Number 1130792-BC127-EXT-APTX_1104314
Ultra Librarian 3D Model Ultra Librarian BC127-EXT-APTX_1104314 CAD Model

Description

The Sierra Wireless electronic component with Win Source Part Number 1130792-BC127-EXT-APTX_1104314 is an RF/IF and RFID>RF Transceiver Module and Modem.

  • Win Source Part Number: 1130792-BC127-EXT-APTX_1104314
  • Category: RF/IF and RFID>RF Transceiver Module and Modem
  • Series: BC - AirPrime®
  • Package: tape & reel (TR)
  • Standard Package: 1,000
  • Mounting: SMD (SMT)
  • Frequency Range: 2.4GHz ~ 2.48GHz
  • Protocol: Bluetooth v4.0 Dual Mode
  • Data Rate: 3Mbps
  • Memory Size: 16MB Flash
  • Antenna Type: not included
  • Connection: castellation
  • Power Output: 10dBm
  • Sensitivity: -88dBm
  • Current: 15mA when receiving and transmitting
  • Voltage Supply Range: 3.3V ~ 4.7V
  • Package: 51-SMD module
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917
Melexis Technologies NV
RF XMITTER ASK 868/915MHZ 8SOIC / RF Transmitter ASK 868MHz, 915MHz -12dBm ~ 9.5dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $19.5406
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $12.7963
Microchip Technology
RF RCVR OOK 800MHZ-1GHZ 14SOIC / series RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.8823
GainSpan Corporation
Size-Optimized, Low Power Wi-Fi Module w/ u.FL 18dBm
Lowest to $42.0433
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Lowest to $5.3294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess