EN
  • EN
  • DE

SMP8634LF

Part No SMP8634LF
Manufacturer Sigma Designs Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sigma Designs Inc.
Win Source Part Number 329585-SMP8634LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP8634LF CAD Model

Description

The SMP8634LF is a media processor from Sigma Designs, designed for high-definition set-top boxes (STBs) and digital media players. This processor offers comprehensive video and audio decoding capabilities, along with networking and connectivity options. It is geared towards enabling high-quality media experiences for consumers.

Applications

  • Set-Top Boxes (STBs): Powers advanced features such as high-definition video playback, interactive services, and streaming capabilities.
  • Digital Media Players: Enables playback of multimedia content from local storage, network sources, and streaming services.
  • IPTV Devices: Supports reception and decoding of IPTV streams, allowing users to watch television over internet protocols.
  • Blu-ray Players: Contributes to video and audio processing for high-quality Blu-ray disc playback.

Features

  • High-Definition Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-4, VC-1, and others.
  • Advanced Video Processing: Includes features such as de-interlacing, scaling, and noise reduction to enhance picture quality.
  • Multiple Audio Codec Support: Supports various audio formats, including Dolby Digital, DTS, AAC, and MP3.
  • Networking Capabilities: Offers Ethernet connectivity for network access and streaming.
  • Peripheral Interfaces: Includes interfaces like USB, HDMI, and component video for connecting to external devices.

Benefits

  • Exceptional Media Playback: Delivers smooth and high-quality playback of various media formats.
  • Broad Format Compatibility: Supports a wide range of video and audio codecs, ensuring compatibility with diverse media sources.
  • Enhanced User Experience: Provides advanced features, interactive services, and seamless network connectivity.
  • Versatile Connectivity Options: Offers multiple interfaces for connecting to various devices and networks.

Specifications

The SMP8634LF typically features a high clock speed for efficient processing, ample internal memory for smooth media playback, and a range of connectivity interfaces. It supports different video resolutions, including 1080p, and offers various audio output formats. Power consumption is optimized to maintain energy efficiency in its target applications. Detailed specifications may vary, but the fundamental design prioritizes high-performance media processing and playback.

The SMP8634LF media processor provides a robust and versatile solution for high-definition set-top boxes, digital media players, and similar devices. Its comprehensive codec support, advanced video processing capabilities, and versatile connectivity options contribute to a superior media experience for consumers.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess