The SMP8652A-CBE3 is a system-on-a-chip (SoC) media processor manufactured by Sigma Designs. It's part of the SMP865x series, which are known for their capabilities in handling high-definition video and audio. The processor is designed to be integrated into a variety of consumer electronics devices, providing the core functionality for media playback and processing.
Applications
- High-Definition Set-Top Boxes (STBs)
- Blu-ray Disc Players
- Networked Media Players
- Digital Media Adapters
- Home Theater Systems
Features
- High-Definition Video Decoding: Supports a wide range of video codecs including H.264, VC-1, MPEG-2, MPEG-4, and DivX for playback of various HD content.
- Advanced Audio Decoding: Compatible with Dolby Digital, DTS, and other audio formats for high-quality audio output.
- Connectivity Options: Integrates Ethernet, USB, HDMI, and other interfaces for connecting to networks and external devices.
- CPU Integration: Features an embedded CPU for running applications and managing system operations.
- Graphics Processing Unit (GPU): Includes a GPU to enhance video output and support user interface elements.
- Secure Boot: Offers secure boot capabilities to protect against unauthorized software execution.
Benefits
- Enhanced Viewing Experience: Delivers crisp and clear high-definition video playback.
- Immersive Audio: Provides high-fidelity audio output for a captivating entertainment experience.
- Seamless Connectivity: Enables easy connection to networks and external devices for accessing and sharing media content.
- Robust Performance: Ensures smooth and reliable playback of high-definition content without stuttering or buffering.
- Cost-Effective Solution: Provides a competitive price point for integration into consumer electronics devices.
- Security: Offers secure boot functionality, protecting devices from malicious software.
Additional Details
The SMP8652A-CBE3 supports various output resolutions, including 1080p, 1080i, and 720p. It utilizes hardware acceleration for video decoding, freeing up the CPU for other tasks. The chip also includes power management features to minimize energy consumption. The CBE3 indicates a specific package and configuration of the chip within the SMP8652A family. The specific clock speed and memory interfaces depend on the final system implementation by the manufacturer.