The SMP8652AS-CBE3 is a System-on-Chip (SoC) media processor designed and manufactured by Sigma Designs Inc. It is a member of the SMP865x family, optimized for delivering high-definition multimedia experiences in a range of consumer electronics products. This processor is particularly noted for its enhanced video and audio processing capabilities, as well as its connectivity options.
Applications
- High-Definition Set-Top Boxes (STBs)
- Blu-ray Players
- Network Media Players
- Digital Video Recorders (DVRs)
- Home Theater Systems
Features
- High-Definition Video Decoding: Supports a wide array of video codecs, including H.264, VC-1, MPEG-2, MPEG-4, and DivX, ensuring compatibility with a broad range of media formats.
- Advanced Audio Decoding: Offers comprehensive decoding capabilities for Dolby Digital, DTS, AAC, MP3, and other popular audio formats, providing immersive sound experiences.
- Connectivity Options: Integrates Ethernet, USB, HDMI, and component video outputs, allowing flexible connections to networks and external devices.
- Embedded CPU: Includes an integrated CPU for application processing and system management tasks.
- Graphics Processing Unit (GPU): Features a GPU to enhance video output and support interactive user interfaces.
- Secure Boot: Incorporates secure boot mechanisms to protect against unauthorized software execution and ensure system integrity.
Benefits
- Exceptional Video Quality: Delivers sharp and detailed high-definition video playback for an enhanced viewing experience.
- Immersive Audio Performance: Provides high-fidelity audio output for a captivating entertainment experience.
- Broad Compatibility: Supports a wide variety of video and audio formats, ensuring seamless playback of diverse media content.
- Flexible Connectivity: Enables easy connection to networks and external devices for accessing and sharing media content.
- Robust Performance: Ensures smooth and reliable playback of high-definition content without performance degradation.
- Enhanced Security: Offers secure boot functionality, protecting the system from malicious software and unauthorized access.
Additional Details
The SMP8652AS-CBE3 incorporates advanced video processing capabilities, including scaling, de-interlacing, and noise reduction, to optimize video quality. The integration of a CPU and GPU allows for the development of sophisticated applications and user interfaces. The CBE3 designation signifies a specific package and configuration. Power consumption is optimized for energy efficiency. Specific memory configurations and clock speeds will depend on the system design and manufacturer's implementation.