EN
  • EN
  • DE

SMP8654A

Part No SMP8654A
Manufacturer Sigma Designs Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sigma Designs Inc.
Win Source Part Number 329623-SMP8654A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP8654A CAD Model

Description

The SMP8654A is a high-performance system-on-a-chip (SoC) media processor manufactured by Sigma Designs. It is designed to provide robust decoding and processing capabilities for a variety of multimedia applications. This processor is part of the SMP865x series and is intended for integration into consumer electronics devices such as set-top boxes, Blu-ray players, and media players.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Blu-ray Disc Players
  • Network Media Players
  • Digital Video Recorders (DVRs)
  • Home Theater Systems

Features

  • High-Definition Video Decoding: Supports multiple video codecs, including H.264, VC-1, MPEG-2, and MPEG-4, enabling playback of various high-definition content.
  • Advanced Audio Decoding: Compatible with Dolby Digital, DTS, and other audio formats, delivering high-quality audio experiences.
  • Connectivity Options: Includes Ethernet, USB, HDMI, and other interfaces for seamless connectivity to networks and external devices.
  • Integrated CPU: Features an embedded CPU for running applications and managing system operations.
  • Graphics Processing Unit (GPU): Incorporates a GPU to enhance video output and support user interface elements.
  • Secure Boot: Offers secure boot capabilities to protect against unauthorized software execution.

Benefits

  • Exceptional Video Quality: Provides crisp and clear high-definition video playback for an enhanced viewing experience.
  • Immersive Audio: Delivers high-fidelity audio output for a captivating entertainment experience.
  • Seamless Connectivity: Enables easy connection to networks and external devices for accessing and sharing media content.
  • Robust Performance: Ensures smooth and reliable playback of high-definition content without interruptions.
  • Cost-Effective: Provides a competitively priced solution for integration into various consumer electronics devices.
  • Security: Offers secure boot functionality, protecting the system from malicious software.

Additional Details

The SMP8654A supports various output resolutions, including 1080p, 1080i, and 720p. It utilizes hardware acceleration for video decoding, optimizing power consumption and enhancing performance. The specific clock speed and memory interfaces will vary depending on the manufacturer's implementation within the final product.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.0954 $194.0954
2+ $174.0169 $348.0338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess