EN
  • EN
  • DE

SMP8655A-CBE3

Part No SMP8655A-CBE3
Manufacturer Sigma Designs Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sigma Designs Inc.
Win Source Part Number 329626-SMP8655A-CBE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP8655A-CBE3 CAD Model

Description

The SMP8655A-CBE3 is a system-on-a-chip (SoC) media processor manufactured by Sigma Designs. It's designed for use in a variety of consumer electronics devices, providing the processing power needed for high-definition video and audio playback, network connectivity, and application execution. As part of the SMP865x series, this processor is known for its balance of performance and power efficiency.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Blu-ray Disc Players
  • Networked Media Players
  • Digital Media Adapters
  • Smart TVs

Features

  • High-Definition Video Decoding: Supports a wide range of video codecs, including H.264, VC-1, MPEG-2, MPEG-4, and DivX, for compatibility with various media formats.
  • Advanced Audio Decoding: Compatible with Dolby Digital, DTS, AAC, MP3, and other audio formats for immersive audio experiences.
  • Connectivity Options: Integrates Ethernet, USB, HDMI, and other interfaces for seamless connectivity to networks and external devices.
  • CPU Integration: Features an embedded CPU for running applications and managing system operations.
  • Graphics Processing Unit (GPU): Includes a GPU to enhance video output and support user interface elements.
  • Secure Boot: Offers secure boot capabilities to protect against unauthorized software execution.

Benefits

  • Enhanced Viewing Experience: Delivers crisp and clear high-definition video playback.
  • Immersive Audio: Provides high-fidelity audio output for a captivating entertainment experience.
  • Seamless Connectivity: Enables easy connection to networks and external devices for accessing and sharing media content.
  • Robust Performance: Ensures smooth and reliable playback of high-definition content without stuttering or buffering.
  • Cost-Effective Solution: Provides a competitive price point for integration into consumer electronics devices.
  • Security: Offers secure boot functionality, protecting devices from malicious software.

Additional Details

The SMP8655A-CBE3 supports various output resolutions, including 1080p, 1080i, and 720p. It typically includes hardware acceleration for video decoding, freeing up the CPU for other tasks. The chip also incorporates power management features to minimize energy consumption. The CBE3 designation represents a specific package and configuration. The precise CPU clock speed and memory interfaces depend on the end product's implementation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess