EN
  • EN
  • DE

Q-SPT7P032762070FF / SSP-T7-F 32.768KHZ 20/7.0PF

Part No Q-SPT7P032762070FF / SSP-T7-F 32.768KHZ 20/7.0PF
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086980-Q-SPT7P032762070FF / SSP-T7-F 32.768KHZ 20/7.0PF
Categories OEM Parts(O-R)
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q-SPT7P032762070FF / SSP-T7-F 32.768KHZ 20/7.0PF CAD Model

Description

The Q-SPT7P032762070FF, also known as SSP-T7-F 32.768KHZ 20/7.0PF, is a 32.768 kHz crystal resonator manufactured by SII Semiconductor Corporation. This type of crystal is commonly used as a timing reference in real-time clocks (RTCs) and other low-frequency oscillator circuits. The '32.768 kHz' indicates its oscillation frequency, which is a standard value for timekeeping applications because it can be easily divided down to 1 Hz for seconds, minutes, hours, and days.

Applications

  • Real-Time Clocks (RTCs): Provides the accurate timekeeping signal for RTC circuits in various electronic devices.
  • Consumer Electronics: Used in watches, clocks, calculators, and other consumer devices requiring precise timing.
  • Microcontrollers and Microprocessors: Serves as a stable clock source for microcontrollers and microprocessors.
  • Industrial Control Systems: Integrated into industrial control systems for time synchronization and event logging.
  • Medical Devices: Used in medical equipment where accurate timing is essential.
  • IoT Devices: Provides timing for low-power IoT devices needing accurate timestamps.

Features

  • 32.768 kHz Frequency: Standard frequency for timekeeping applications.
  • High Accuracy: Provides a stable and accurate timing reference.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • High Stability: Maintains frequency stability over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.

Benefits

  • Precise Timekeeping: Ensures accurate time tracking in various applications.
  • Low Power Operation: Extends battery life in portable devices.
  • Reliable Performance: Provides consistent and dependable timing signals.
  • Easy Integration: Compatible with standard microcontroller and RTC interfaces.
  • Cost-Effective Solution: Offers a balance of performance and cost.

Additional Details

The 20/7.0PF designation likely refers to the load capacitance of the crystal, where 20 represents the maximum load capacitance and 7.0PF could represent a more typical value. It's crucial to match the crystal's load capacitance with the oscillator circuit's requirements for optimal performance. Incorrect load capacitance can lead to frequency errors and instability.

For proper operation, follow SII Semiconductor Corporation's recommendations for PCB layout, soldering, and handling. Consult the datasheet for specific details regarding operating temperature range, aging characteristics, and other critical parameters.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess