EN
  • EN
  • DE

RB414IV01E

Part No RB414IV01E
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 290342-RB414IV01E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB414IV01E CAD Model

Description

The RB414IV01E is a Schottky barrier diode manufactured by SII Semiconductor Corporation. These diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for a variety of applications where efficiency and quick response times are critical.

Applications

  • DC-DC converters: Used for rectification and voltage clamping.
  • Reverse polarity protection: Protects circuits from damage due to incorrect polarity.
  • High-frequency switching circuits: Suitable for applications requiring rapid switching.
  • Power management systems: Used in portable devices and power supplies.
  • Instrumentation: Employed in sensitive measurement equipment.

Features

  • Low forward voltage drop: Minimizes power loss and increases efficiency.
  • Fast switching speed: Allows for high-frequency operation.
  • Compact package: Saves space in densely populated circuit boards.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Low leakage current: Reduces power consumption in standby mode.

Benefits

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Enhanced circuit protection: Safeguards components from voltage surges and reverse polarity.
  • Increased system reliability: Provides stable and consistent performance.
  • Reduced board space: Enables smaller and more compact designs.
  • Optimized performance in high-frequency applications: Ensures efficient operation in demanding environments.

Additional Details

Schottky barrier diodes like the RB414IV01E utilize a metal-semiconductor junction, which gives them their characteristic low forward voltage drop and fast switching speed. They are commonly used in applications where minimizing power loss and maximizing efficiency are paramount. The specific package and maximum ratings will vary depending on the exact datasheet; refer to the manufacturer's documentation for precise specifications, including voltage and current ratings, operating temperature range, and package dimensions. Always adhere to the manufacturer's recommendations for proper usage and handling to ensure optimal performance and longevity.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess