EN
  • EN
  • DE

S-1111B18PN-NYD-TF

Part No S-1111B18PN-NYD-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185213-S-1111B18PN-NYD-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1111B18PN-NYD-TF CAD Model

Description

The S-1111B18PN-NYD-TF is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and regulated output voltage of 1.8V, making it suitable for various electronic applications requiring a consistent power supply. Its compact package and efficient operation make it ideal for portable devices and battery-powered systems.

Applications

  • Smartphones and mobile devices: Used in power management circuits to regulate voltage for various components.
  • Wearable technology: Suitable for devices like smartwatches and fitness trackers due to its small size and low power consumption.
  • IoT (Internet of Things) devices: Provides stable power for sensors, microcontrollers, and communication modules.
  • Portable audio players: Ensures consistent audio quality by regulating the power supply to audio processing components.
  • Battery-powered systems: Extends battery life with its high efficiency.

Features

  • Output Voltage: Fixed 1.8V output voltage.
  • High Output Voltage Accuracy: Provides a highly accurate output voltage, ensuring stable operation of connected devices.
  • Low Dropout Voltage: Operates with a low input-output voltage differential, maximizing efficiency.
  • Low Current Consumption: Minimizes power loss, extending battery life in portable applications.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the IC at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 1.8V output voltage, crucial for sensitive electronic components.
  • Extended Battery Life: Low current consumption maximizes the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the IC and connected components from potential failures.
  • Compact Design: Small package allows for integration into densely populated circuit boards.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Technical Specifications: The S-1111B18PN-NYD-TF operates within a specified input voltage range (typically 2.0V to 5.5V). It features a low quiescent current, typically in the microampere range, and a dropout voltage that ensures stable operation even when the input voltage is close to the output voltage. The device is available in a small SOT-23-5 package, making it easy to integrate into compact designs. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess