EN
  • EN
  • DE

S-1111B25PN-NYK-TF

Part No S-1111B25PN-NYK-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185216-S-1111B25PN-NYK-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1111B25PN-NYK-TF CAD Model

Description

The S-1111B25PN-NYK-TF is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and regulated 2.5V output voltage, making it suitable for a wide range of electronic applications requiring a consistent power supply. Its compact size and efficient operation make it ideal for use in portable devices and battery-powered systems.

Applications

  • Smartphones and Mobile Devices: Used for regulating voltage in power management circuits.
  • Wearable Technology: Suitable for use in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Provides stable power for sensors, microcontrollers, and communication modules in IoT applications.
  • Portable Audio Players: Ensures stable audio quality by regulating the power supply to audio processing components.
  • Battery-Powered Systems: Extends battery life due to its high efficiency and low current consumption.

Features

  • Fixed Output Voltage: Provides a stable 2.5V output voltage.
  • High Output Voltage Accuracy: Ensures the accuracy of the 2.5V output voltage.
  • Low Dropout Voltage: Operates efficiently with a low input-output voltage differential.
  • Low Current Consumption: Minimizes power loss, which helps to extend battery life in portable devices.
  • Overcurrent Protection: Protects the IC and connected components from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the IC at high temperatures.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 2.5V output voltage, which is crucial for sensitive electronic components.
  • Extended Battery Life: Low current consumption maximizes the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the IC and connected components from potential failures.
  • Compact Design: Small package allows for easy integration into densely populated circuit boards.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Technical Specifications: The S-1111B25PN-NYK-TF operates within a specified input voltage range (typically 2.7V to 5.5V). It features a low quiescent current, typically in the microampere range, and a low dropout voltage that ensures stable operation even when the input voltage is close to the output voltage. The device is available in a small SOT-23-5 package, making it easy to integrate into compact designs. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess