EN
  • EN
  • DE

S-1112B18MC-L6P-G

Part No S-1112B18MC-L6P-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185230-S-1112B18MC-L6P-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1112B18MC-L6P-G CAD Model

Description

The S-1112B18MC-L6P-G is a positive voltage regulator IC developed by SII Semiconductor Corporation. It's designed to supply a stable and accurate 1.8V output voltage. This LDO regulator is well-suited for a wide range of battery-powered and portable electronic devices.

Applications

  • Smartphones and mobile devices
  • Wireless communication devices
  • Portable gaming consoles
  • Digital cameras and camcorders
  • Wearable electronics (e.g., smartwatches, fitness trackers)

Features

  • Output Voltage: Fixed 1.8V output
  • Input Voltage Range: 1.5V to 5.5V
  • Output Current: Up to 150mA
  • Low Dropout Voltage: Typically 200mV at 100mA load
  • Low Quiescent Current: Typically 5μA
  • Built-in Overcurrent Protection: Protects the regulator from damage due to output shorts or excessive loads.
  • Thermal Shutdown: Protects the regulator from overheating under high-load conditions.
  • Package Type: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Stable and Accurate Voltage Regulation: Provides a consistent 1.8V output, ensuring reliable operation of connected circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging the operational time of battery-powered devices.
  • Compact Size: The SOT-23-5 package allows for high-density board designs.
  • Enhanced Reliability: Overcurrent protection and thermal shutdown features prevent damage and improve the overall robustness of the system.
  • Simplified Design: Requires minimal external components, reducing BOM cost and complexity.

Additional Details

The S-1112B18MC-L6P-G is a low-dropout (LDO) linear regulator designed for applications that require a stable and efficient voltage source. The low dropout voltage allows the regulator to maintain a stable output even when the input voltage is close to the output voltage, which is important for battery-powered devices. The low quiescent current helps to minimize power consumption when the device is in standby mode. The overcurrent protection circuit limits the output current to a safe level, protecting the regulator and the load from damage. The thermal shutdown circuit protects the regulator from overheating in high-load conditions. The SOT-23-5 package is a small, surface-mount package that is easy to use in high-density board designs. It is RoHS compliant.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess