EN
  • EN
  • DE

S-1112B30MC-L6P-TF

Part No S-1112B30MC-L6P-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 062844-S-1112B30MC-L6P-TF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1112B30MC-L6P-TF CAD Model

Description

The S-1112B30MC-L6P-TF is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is part of the S-1112 series of LDO (low dropout) regulators, designed to provide a stable and regulated 3.0V output voltage. The "MC" in the part number indicates the package type, and the device is well-suited for use in a variety of portable and battery-powered applications where minimizing power consumption is crucial.

Applications:

  • Smartphones and Mobile Devices: Providing stable power to critical components like processors and memory.
  • Wearable Technology: Ensuring regulated power for smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Powering sensors and communication modules in IoT applications.
  • Portable Audio Players: Maintaining a consistent voltage supply for audio amplifiers and DACs.
  • Digital Cameras and Camcorders: Regulating power for image sensors and processing units.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and reliable 3.0V output.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and ensures safe operation.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased battery efficiency.
  • Stable and Reliable Power Supply: High output voltage accuracy ensures consistent performance of connected devices.
  • Protection Against Overload: Overcurrent and thermal shutdown features enhance system reliability.
  • Compact Design: The small package size (MC) allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.

Additional Details:

The S-1112B30MC-L6P-TF offers a typical output voltage of 3.0V. It's designed to operate from a wide input voltage range. The low dropout voltage characteristic enables the regulator to function effectively even when the input voltage is only slightly higher than the output voltage. The device incorporates overcurrent protection and thermal shutdown features to safeguard against potential damage. The specific package type is typically a small outline package (SOP) or similar. Refer to the official datasheet from SII Semiconductor Corporation for detailed electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
AMCC
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess